Appleton Electric Pin and Sleeve Plug ACP6033BCRS

Description
POLARIZED, REVERSE SERVICE, WITH CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC 3 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED, REVERSE SERVICE, WITH CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC 3 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - ACP6033BCRS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
ACP6033BCRS
Pin and Sleeve Plug ACP6033BCRS
POLARIZED, REVERSE SERVICE, WITH CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 600 VAC 3 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED, REVERSE SERVICE, WITH CLAMPING RING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.375 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • 600 VAC 3 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHER PROOF
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ACP6033BCRS
Product Name Pin and Sleeve Plug
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2477585-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 Sheet J Snap-In Power Outlet; White - 83031220 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details