Appleton Electric Pin and Sleeve Plug ACP6022BC

Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - ACP6022BC - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
ACP6022BC
Pin and Sleeve Plug ACP6022BC
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND CONTACT MATERIAL BRASS APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, WELDING, CLAMPING RING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.375 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • WEATHERPROOF
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • CONTACT MATERIAL BRASS
  • APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ACP6022BC
Product Name Pin and Sleeve Plug
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 857-06/027-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details