Appleton Electric Pin and Sleeve Plug ACP3044BC

Description
POSITIVE POLARIZED, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL BRASS ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
POSITIVE POLARIZED, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL BRASS ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - ACP3044BC - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
ACP3044BC
Pin and Sleeve Plug ACP3044BC
POSITIVE POLARIZED, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 1, SHELL GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL BRASS ENCLOSURE RATING NEMA 3/3R/4/4X
  • POSITIVE POLARIZED, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.25 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 30 AMP CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • CONTACT MATERIAL BRASS
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ACP3044BC
Product Name Pin and Sleeve Plug
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q440-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 403048M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
3 Outlets Polarized Non-Grounding Adapter, 2-Prong to 2-Prong White - 5505 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details