Appleton Electric Pin and Sleeve Plug ACP3034BCRS

Description
POSITIVE POLARIZED, REVERSE SERVICE, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL BRASS ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
POSITIVE POLARIZED, REVERSE SERVICE, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL BRASS ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - ACP3034BCRS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
ACP3034BCRS
Pin and Sleeve Plug ACP3034BCRS
POSITIVE POLARIZED, REVERSE SERVICE, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.5 INCH MIN. CABLE OUTER DIAMETER 1.25 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 30 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL BRASS ENCLOSURE RATING NEMA 3/3R/4/4X
  • POSITIVE POLARIZED, REVERSE SERVICE, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 0.5 INCH MIN. CABLE OUTER DIAMETER
  • 1.25 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 30 AMP CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • CONTACT MATERIAL BRASS
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ACP3034BCRS
Product Name Pin and Sleeve Plug
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D50AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details