Appleton Electric Pin and Sleeve Plug ACP3022BCRS

Description
POLARIZED, REVERSE SERVICE, WITH CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED, REVERSE SERVICE, WITH CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - ACP3022BCRS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
ACP3022BCRS
Pin and Sleeve Plug ACP3022BCRS
POLARIZED, REVERSE SERVICE, WITH CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF 1, SHELL GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED, REVERSE SERVICE, WITH CLAMPING RING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.39 INCH MIN. CABLE OUTER DIAMETER
  • 1.375 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 2 POLE(S)
  • WEATHER PROOF
  • 1, SHELL GROUNDING STYLE
  • POWERTITE[R] BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ACP3022BCRS
Product Name Pin and Sleeve Plug
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q441-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Small Box Receptacle - D51S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Plug, 15 Amp 125 Volt L5-15P Yellow with Green Neon Light - L0515P1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details