Appleton Electric Pin and Sleeve Plug ACP15034DE

Description
POSITIVE POLARIZED, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 1.25 INCH MIN. CABLE OUTER DIAMETER 2.187 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 150 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
POSITIVE POLARIZED, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 1.25 INCH MIN. CABLE OUTER DIAMETER 2.187 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 150 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - ACP15034DE - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
ACP15034DE
Pin and Sleeve Plug ACP15034DE
POSITIVE POLARIZED, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 1.25 INCH MIN. CABLE OUTER DIAMETER 2.187 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 150 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
  • POSITIVE POLARIZED, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 1.25 INCH MIN. CABLE OUTER DIAMETER
  • 2.187 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 150 AMP CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • CONTACT MATERIAL COPPER
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ACP15034DE
Product Name Pin and Sleeve Plug
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F42S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Backplane Power Connectors - 1-1410279-2 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Decorative Outlet, Side Wire & Push Wire, Residential Grade - 2003A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details