Appleton Electric Pin and Sleeve Plug ACP1023CDRS

Description
POLARIZED, REVERSE SERVICE, WITH CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED, REVERSE SERVICE, WITH CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - ACP1023CDRS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
ACP1023CDRS
Pin and Sleeve Plug ACP1023CDRS
POLARIZED, REVERSE SERVICE, WITH CLAMPING RING TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WEATHER PROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED, REVERSE SERVICE, WITH CLAMPING RING TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.906 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WEATHER PROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ACP1023CDRS
Product Name Pin and Sleeve Plug
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403067M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R - 2104S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details