O-Z/GEDNEY
AC200 -- 2 IN 90 DEG CONN AC/FMC OZ GEDNEY
O-Z/Gedney
2 In 90 Deg Conn Ac/fmc Oz Gedney
AC200
Description
2 IN 90 DEG CONN AC/FMC
Description
2 IN 90 DEG CONN AC/FMC
Suppliers
2 In 90 Deg Conn Ac/fmc Oz Gedney
16J0925
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J0925 |
|
Product Name
|
2 In 90 Deg Conn Ac/fmc Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details