O-Z/Gedney Rigid/EMT Conduit Bushing ABB-250

Description
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED MALE/THREADED FEMALE ABB MODEL
Datasheet
Description
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED MALE/THREADED FEMALE ABB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - ABB-250 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
ABB-250
Rigid/EMT Conduit Bushing ABB-250
THERMOSET PHENOLIC MATERIAL RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED MALE/THREADED FEMALE ABB MODEL
  • THERMOSET PHENOLIC MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3-3/8 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 2-1/2 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/THREADED FEMALE
  • ABB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ABB-250
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details