O-Z/GEDNEY
AB200 -- 2 IN INSUL BSHG ALUM OZ GEDNEY
O-Z/Gedney
2 In Insul Bshg Alum Oz Gedney
AB200
Description
2 IN INSUL BSHG ALUM
Description
2 IN INSUL BSHG ALUM
Suppliers
2 In Insul Bshg Alum Oz Gedney
16J0855
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J0855 |
|
Product Name
|
2 In Insul Bshg Alum Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Chassis, Panel
Voltage Rating
300 volts
Current Rating
30.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers