O-Z/Gedney Rigid/EMT Conduit Bushing AB-350

Description
ALUMINUM MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE AB MODEL
Datasheet
Description
ALUMINUM MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - AB-350 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
AB-350
Rigid/EMT Conduit Bushing AB-350
ALUMINUM MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE AB MODEL
  • ALUMINUM MATERIAL
  • 1 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4-1/2 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 3-1/2 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • INSTALLATION THREADED FEMALE
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AB-350
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details