O-Z/Gedney Rigid/EMT Conduit Bushing AB-125

Description
ALUMINUM MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE AB MODEL
Datasheet
Description
ALUMINUM MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - AB-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
AB-125
Rigid/EMT Conduit Bushing AB-125
ALUMINUM MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE AB MODEL
  • ALUMINUM MATERIAL
  • 3/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 1-1/4 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • INSTALLATION THREADED FEMALE
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number AB-125
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 608238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details