A6S648V -- PUSHBUTTON/INDICATING LIGHT LAMP
Appleton Electric
Pushbutton/Indicating Light Lamp
A6S648V
Description
48 V VOLTAGE RATING
APPLETON. BRAND
Datasheet
Description
48 V VOLTAGE RATING
APPLETON. BRAND
Datasheet
Suppliers
Pushbutton/Indicating Light Lamp
A6S648V
48 V VOLTAGE RATING
APPLETON. BRAND
- 48 V VOLTAGE RATING
- APPLETON. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
A6S648V |
|
Product Name
|
Pushbutton/Indicating Light Lamp |
|
Max DC Voltage Rating
|
48 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Switching Mechanism
Double Pole, Double Throw (DPDT); DPDT
Terminal Type
PCB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features
Is UL listed
View Details
Actuator Specifications
Cap
Switch Function
Momentary Contact
Configuration
Normally Closed (NC)
View Details
Allen-Bradley / Rockwell Automation
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO); Normally Closed (NC)
View Details