A6S6135V -- PUSHBUTTON/INDICATING LIGHT LAMP
Appleton Electric
Pushbutton/Indicating Light Lamp
A6S6135V
Description
135 V VOLTAGE RATING
APPLETON. BRAND
Datasheet
Description
135 V VOLTAGE RATING
APPLETON. BRAND
Datasheet
Suppliers
Pushbutton/Indicating Light Lamp
A6S6135V
135 V VOLTAGE RATING
APPLETON. BRAND
- 135 V VOLTAGE RATING
- APPLETON. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
A6S6135V |
|
Product Name
|
Pushbutton/Indicating Light Lamp |
|
Max DC Voltage Rating
|
135 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Allen-Bradley / Rockwell Automation
Switch Function
Momentary Contact
View Details