Emerson Climate Technologies Filter/Dryer A33474B

Description
COALESCING FILTER BAG, 8 SUCTION SCREEN, BAG 442-6, CLOTH, 2IN DIAMETER, 9IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
COALESCING FILTER BAG, 8 SUCTION SCREEN, BAG 442-6, CLOTH, 2IN DIAMETER, 9IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 125304827 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
125304827
Filter/Dryer 125304827
COALESCING FILTER BAG, 8 SUCTION SCREEN, BAG 442-6, CLOTH, 2IN DIAMETER, 9IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

COALESCING FILTER BAG, 8 SUCTION SCREEN, BAG 442-6, CLOTH, 2IN DIAMETER, 9IN LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 125304827
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
40mm Plastic Fan Filter Assembly with 30PPI Media - 09150-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
HVAC Air Filters - 7302849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1943 SCFM (3303 m³/hr)
View Details