O-Z/Gedney Rigid/EMT Conduit Bushing A-150

Description
THREADED FEMALE TYPE THERMOSET PHENOLIC MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 2-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE APPLICATION USED TO INSULATE END OF THREADED RIGID AND IMC A MODEL
Datasheet
Description
THREADED FEMALE TYPE THERMOSET PHENOLIC MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 2-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE APPLICATION USED TO INSULATE END OF THREADED RIGID AND IMC A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - A-150 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
A-150
Rigid/EMT Conduit Bushing A-150
THREADED FEMALE TYPE THERMOSET PHENOLIC MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL 2-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE APPLICATION USED TO INSULATE END OF THREADED RIGID AND IMC A MODEL
  • THREADED FEMALE TYPE
  • THERMOSET PHENOLIC MATERIAL
  • 3/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • 2-3/8 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 1-1/2 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • APPLICATION USED TO INSULATE END OF THREADED RIGID AND IMC
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number A-150
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details