Appleton Electric Conduit Body Cover 970F

Description
CLIP-ON, WEDGE LOCK, BLANK TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 3-1/2 INCH, 4 INCH TRADE SIZE FORM 7 FORM TYPE FM7[TM], WEDGE-LOK[TM], UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID CONDUIT, IMC
Datasheet
Description
CLIP-ON, WEDGE LOCK, BLANK TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 3-1/2 INCH, 4 INCH TRADE SIZE FORM 7 FORM TYPE FM7[TM], WEDGE-LOK[TM], UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID CONDUIT, IMC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 970F - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
970F
Conduit Body Cover 970F
CLIP-ON, WEDGE LOCK, BLANK TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 3-1/2 INCH, 4 INCH TRADE SIZE FORM 7 FORM TYPE FM7[TM], WEDGE-LOK[TM], UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID CONDUIT, IMC
  • CLIP-ON, WEDGE LOCK, BLANK TYPE
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A/514B, CSA C22.2 APPROVAL
  • 3-1/2 INCH, 4 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • FM7[TM], WEDGE-LOK[TM], UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID CONDUIT, IMC
Supplier's Site Datasheet
Conduit Body Cover - 970F - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
970F
Conduit Body Cover 970F
CLIP-ON, WEDGE LOCK, BLANK TYPE ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 3-1/2 INCH, 4 INCH TRADE SIZE FORM 7 FORM TYPE FM7[TM], WEDGE-LOK[TM], UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID CONDUIT, IMC
  • CLIP-ON, WEDGE LOCK, BLANK TYPE
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A/514B, CSA C22.2 APPROVAL
  • 3-1/2 INCH, 4 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • FM7[TM], WEDGE-LOK[TM], UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID CONDUIT, IMC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric O-Z/Gedney
Product Category Conduit Fittings Conduit Fittings
Product Number 970F 970F
Product Name Conduit Body Cover Conduit Body Cover
Fitting Type Conduit Body Cover Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details