O-Z/Gedney Pull/Junction Box 9310

Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 19 INCH 19 WIDTH IN INCH 25 INCH 25 HEIGHT IN INCH 9-5/16 INCH 9.3125 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, NEMA 9 ENCLOSURE BOLT ON COVER TYPE WITH (120) 300 V 30 AMPERE 10 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 19 INCH 19 WIDTH IN INCH 25 INCH 25 HEIGHT IN INCH 9-5/16 INCH 9.3125 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, NEMA 9 ENCLOSURE BOLT ON COVER TYPE WITH (120) 300 V 30 AMPERE 10 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 9310 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
9310
Pull/Junction Box 9310
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 19 INCH 19 WIDTH IN INCH 25 INCH 25 HEIGHT IN INCH 9-5/16 INCH 9.3125 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, NEMA 9 ENCLOSURE BOLT ON COVER TYPE WITH (120) 300 V 30 AMPERE 10 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • UNFLANGED TYPE
  • CAST COPPER FREE ALUMINUM MATERIAL
  • VINYL COATED FINISH
  • GRAY COLOR
  • 19 INCH
  • 19 WIDTH IN INCH
  • 25 INCH
  • 25 HEIGHT IN INCH
  • 9-5/16 INCH
  • 9.3125 DEPTH IN INCH
  • UL 698 APPROVAL
  • (4) FEET MOUNTING
  • CLASS II DIV 1 AND 2 GROUP E F G, NEMA 9 ENCLOSURE
  • BOLT ON COVER TYPE
  • WITH (120) 300 V 30 AMPERE 10 AWG SCREW TERMINAL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number 9310
Product Name Pull/Junction Box
Type Junction Box
Length 25 inch (635 mm)
Width 19 inch (483 mm)
Depth 9.31 inch (237 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.09 inch (104 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details