O-Z/Gedney Rigid/EMT Conduit Combination Coupling 9200-W

Description
ZINC PLATED MALLEABLE IRON MATERIAL 3-1/16 INCH DIA X 3-1/4 INCH L SIZE EMT/FLEXIBLE STEEL CONDUIT USED ON COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE TYPE 9000W MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 3-1/16 INCH DIA X 3-1/4 INCH L SIZE EMT/FLEXIBLE STEEL CONDUIT USED ON COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE TYPE 9000W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 9200-W - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Combination Coupling
9200-W
Rigid/EMT Conduit Combination Coupling 9200-W
ZINC PLATED MALLEABLE IRON MATERIAL 3-1/16 INCH DIA X 3-1/4 INCH L SIZE EMT/FLEXIBLE STEEL CONDUIT USED ON COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE TYPE 9000W MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 3-1/16 INCH DIA X 3-1/4 INCH L SIZE
  • EMT/FLEXIBLE STEEL CONDUIT USED ON
  • COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • TYPE 9000W MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 9200-W
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details