O-Z/Gedney Pull/Junction Box 9106

Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 15 INCH 15 WIDTH IN INCH 19 INCH 19 HEIGHT IN INCH 9-1/2 INCH 9.5 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, NEMA 9 ENCLOSURE BOLT ON COVER TYPE WITH (72) 250 V 15 AMPERE 14 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 15 INCH 15 WIDTH IN INCH 19 INCH 19 HEIGHT IN INCH 9-1/2 INCH 9.5 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, NEMA 9 ENCLOSURE BOLT ON COVER TYPE WITH (72) 250 V 15 AMPERE 14 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - 9106 - O-Z/Gedney
St. Louis, MO, USA
Pull/Junction Box
9106
Pull/Junction Box 9106
UNFLANGED TYPE CAST COPPER FREE ALUMINUM MATERIAL VINYL COATED FINISH GRAY COLOR 15 INCH 15 WIDTH IN INCH 19 INCH 19 HEIGHT IN INCH 9-1/2 INCH 9.5 DEPTH IN INCH UL 698 APPROVAL (4) FEET MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, NEMA 9 ENCLOSURE BOLT ON COVER TYPE WITH (72) 250 V 15 AMPERE 14 AWG SCREW TERMINAL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • UNFLANGED TYPE
  • CAST COPPER FREE ALUMINUM MATERIAL
  • VINYL COATED FINISH
  • GRAY COLOR
  • 15 INCH
  • 15 WIDTH IN INCH
  • 19 INCH
  • 19 HEIGHT IN INCH
  • 9-1/2 INCH
  • 9.5 DEPTH IN INCH
  • UL 698 APPROVAL
  • (4) FEET MOUNTING
  • CLASS II DIV 1 AND 2 GROUP E F G, NEMA 9 ENCLOSURE
  • BOLT ON COVER TYPE
  • WITH (72) 250 V 15 AMPERE 14 AWG SCREW TERMINAL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number 9106
Product Name Pull/Junction Box
Type Junction Box
Length 19 inch (483 mm)
Width 15 inch (381 mm)
Depth 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 583195 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details