O-Z/Gedney Rigid/EMT Conduit Combination Coupling 9038-W

Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH DIA X 1-3/16 INCH L SIZE EMT/FLEXIBLE STEEL CONDUIT USED ON COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION CSA C22.2 APPROVAL 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE STEEL CONDUIT TRADE SIZE 9000W MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH DIA X 1-3/16 INCH L SIZE EMT/FLEXIBLE STEEL CONDUIT USED ON COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION CSA C22.2 APPROVAL 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE STEEL CONDUIT TRADE SIZE 9000W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 9038-W - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Combination Coupling
9038-W
Rigid/EMT Conduit Combination Coupling 9038-W
ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH DIA X 1-3/16 INCH L SIZE EMT/FLEXIBLE STEEL CONDUIT USED ON COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION CSA C22.2 APPROVAL 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE STEEL CONDUIT TRADE SIZE 9000W MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-1/8 INCH DIA X 1-3/16 INCH L SIZE
  • EMT/FLEXIBLE STEEL CONDUIT USED ON
  • COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION
  • CSA C22.2 APPROVAL
  • 1/2 INCH EMT CONDUIT X 3/8 INCH FLEXIBLE STEEL CONDUIT TRADE SIZE
  • 9000W MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 9038-W
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details