White-Rodgers Transformer, 60Va, 50/60 Hz 120/208/240V Pri., 24V Sec, Foot Mount, With Circuit Breaker White Rodgers 90-T60C3

Description
Transformer, 60VA, 50/60 Hz 120/208/240V Pri., 24V Sec, Foot Mount, with Circuit Breaker
Description
Transformer, 60VA, 50/60 Hz 120/208/240V Pri., 24V Sec, Foot Mount, with Circuit Breaker

Suppliers

Company
Product
Description
Supplier Links
Transformer, 60Va, 50/60 Hz 120/208/240V Pri., 24V Sec, Foot Mount, With Circuit Breaker White Rodgers - 69H8024 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 60Va, 50/60 Hz 120/208/240V Pri., 24V Sec, Foot Mount, With Circuit Breaker White Rodgers
69H8024
Transformer, 60Va, 50/60 Hz 120/208/240V Pri., 24V Sec, Foot Mount, With Circuit Breaker White Rodgers 69H8024
Transformer, 60VA, 50/60 Hz 120/208/240V Pri., 24V Sec, Foot Mount, with Circuit Breaker

Transformer, 60VA, 50/60 Hz 120/208/240V Pri., 24V Sec, Foot Mount, with Circuit Breaker

Supplier's Site
Sheung Wan, Hong Kong
Industrial Transformers
90-T60C3
Industrial Transformers 90-T60C3
Industrial Transformers 120/208/240at50/60Hz O/P 24V 2.5A VA 60

Industrial Transformers 120/208/240at50/60Hz O/P 24V 2.5A VA 60

Buy Now
TRANSFORMER, ENGRY LMT;FOOT MT;PRI:120/208/240V;SEC:24V;60VA;50/60HZ;2.50A IO - 70101880 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, ENGRY LMT;FOOT MT;PRI:120/208/240V;SEC:24V;60VA;50/60HZ;2.50A IO
70101880
TRANSFORMER, ENGRY LMT;FOOT MT;PRI:120/208/240V;SEC:24V;60VA;50/60HZ;2.50A IO 70101880
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Transformers Transformers Transformers
Product Number 69H8024 90-T60C3 70101880
Product Name Transformer, 60Va, 50/60 Hz 120/208/240V Pri., 24V Sec, Foot Mount, With Circuit Breaker White Rodgers Industrial Transformers TRANSFORMER, ENGRY LMT;FOOT MT;PRI:120/208/240V;SEC:24V;60VA;50/60HZ;2.50A IO
Other Transformer Types / Applications Isolation; Multi-ratio; Planar Transformer
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - TC8-1-10LN+ - ODG (Origin Data Global)
Specs
Category Signal
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A12-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 1500 VA
View Details