White-Rodgers TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120/208/240V;SEC:24V;50VA;60HZ 90-T50S3

Description
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.
Description
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120/208/240V;SEC:24V;50VA;60HZ - 70101879 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120/208/240V;SEC:24V;50VA;60HZ
70101879
TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120/208/240V;SEC:24V;50VA;60HZ 70101879
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70101879
Product Name TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120/208/240V;SEC:24V;50VA;60HZ
Other Transformer Types / Applications Isolation; Multi-ratio; Planar Transformer
Standards UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Balun - 3157-TC1-1-13MA+DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details