White-Rodgers TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120/208/240V;SEC:24V;40VA;60HZ 90-T40M3

Description
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.
Description
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120/208/240V;SEC:24V;40VA;60HZ - 70101875 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120/208/240V;SEC:24V;40VA;60HZ
70101875
TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120/208/240V;SEC:24V;40VA;60HZ 70101875
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Supplier's Site
Transformer, 40Va, 60 Hz, 120/208/240V Pri., 24V Sec., Multi-Mount White Rodgers - 69H8016 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 40Va, 60 Hz, 120/208/240V Pri., 24V Sec., Multi-Mount White Rodgers
69H8016
Transformer, 40Va, 60 Hz, 120/208/240V Pri., 24V Sec., Multi-Mount White Rodgers 69H8016
Transformer, 40VA, 60 Hz, 120/208/240V Pri., 24V Sec., Multi-Mount

Transformer, 40VA, 60 Hz, 120/208/240V Pri., 24V Sec., Multi-Mount

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70101875 69H8016
Product Name TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120/208/240V;SEC:24V;40VA;60HZ Transformer, 40Va, 60 Hz, 120/208/240V Pri., 24V Sec., Multi-Mount White Rodgers
Other Transformer Types / Applications Isolation; Multi-ratio; Planar Transformer
Standards UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Leaded World Series™ Power Transformers - VPL20-2500 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting Chassis
View Details
4 suppliers
1:4 LTCC Transformer, 223 - 520 MHz, 50Ω - NCS4-521+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details