White-Rodgers Contactor; Load Current Inductive White Rodgers 90-382

Description
CONTACTOR; Load Current Inductive:12A; Relay Mounting:Flange; Operating Voltage:277VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:18A; Coil Voltage VAC Nom:120V
Datasheet
Description
CONTACTOR; Load Current Inductive:12A; Relay Mounting:Flange; Operating Voltage:277VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:18A; Coil Voltage VAC Nom:120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor; Load Current Inductive White Rodgers - 24T4442 - Newark, An Avnet Company
Chicago, IL, United States
Contactor; Load Current Inductive White Rodgers
24T4442
Contactor; Load Current Inductive White Rodgers 24T4442
CONTACTOR; Load Current Inductive:12A; Relay Mounting:Flange; Operating Voltage:277VAC; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:18A; Coil Voltage VAC Nom:120V

CONTACTOR; Load Current Inductive:12A; Relay Mounting:Flange; Operating Voltage:277VAC; Contact Configuration:SPST-NO, SPST-NC; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:18A; Coil Voltage VAC Nom:120V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 24T4442
Product Name Contactor; Load Current Inductive White Rodgers
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21KAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400604740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Auxiliary Contacts - 1216865 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting DIN Rail; Screw
View Details