CONTACTOR; Load Current Inductive:12A; Relay Mounting:Flange; Operating Voltage:277VAC; Contact Configuration:SPDT; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:18A; Coil Voltage VAC Nom:240V; Coil Current:12.5mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Contactors |
| Product Number | 24T4441 |
| Product Name | Contactor; Load Current Inductive White Rodgers |
| Type | Electrical Contactor |