White-Rodgers General Purpose Relays 90-372

Description
General Purpose Relays SPDT 120VAC Enclosed Fan Relay
Datasheet
Description
General Purpose Relays SPDT 120VAC Enclosed Fan Relay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
90-372
General Purpose Relays 90-372
General Purpose Relays SPDT 120VAC Enclosed Fan Relay

General Purpose Relays SPDT 120VAC Enclosed Fan Relay

Buy Now Datasheet
RELAY;E-MECH;CONTACTOR;SPDT;CUR-RTG 8A;CTRL-V 120AC;VOL-RTG 250AC;SCREW - 70101921 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY;E-MECH;CONTACTOR;SPDT;CUR-RTG 8A;CTRL-V 120AC;VOL-RTG 250AC;SCREW
70101921
RELAY;E-MECH;CONTACTOR;SPDT;CUR-RTG 8A;CTRL-V 120AC;VOL-RTG 250AC;SCREW 70101921
RELAY;E-MECH;CONTACT OR;SPDT;CUR-RTG 8A;CTRL-V 120AC;VOL-RTG 250AC;SCREW

RELAY;E-MECH;CONTACTOR;SPDT;CUR-RTG 8A;CTRL-V 120AC;VOL-RTG 250AC;SCREW

Supplier's Site
Relay, Spdt, 277Vac, 18A; Contact Configuration White Rodgers - 17P6485 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 18A; Contact Configuration White Rodgers
17P6485
Relay, Spdt, 277Vac, 18A; Contact Configuration White Rodgers 17P6485
RELAY, SPDT, 277VAC, 18A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:18A; Product Range:184 Series; Relay Mounting:Panel Mount; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 277VAC, 18A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:18A; Product Range:184 Series; Relay Mounting:Panel Mount; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 90-372 70101921 17P6485
Product Name General Purpose Relays RELAY;E-MECH;CONTACTOR;SPDT;CUR-RTG 8A;CTRL-V 120AC;VOL-RTG 250AC;SCREW Relay, Spdt, 277Vac, 18A; Contact Configuration White Rodgers
Relay Type General
Approvals RoHS UL, CSA, RoHS; RoHS RoHS
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp ? to 150 F (? to 65.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays, Over 2 Amps - 39-G2RL-1-E-HADC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393771-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Relay module - 859-302 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers