White-Rodgers RELAY;E-MECH;CONTACTOR;SPDT;CUR-RTG 8A;CTRL-V 24AC;VOL-RTG 250AC;UL, CSA, ROHS 90-370

Description
RELAY;E-MECH;CONTACT OR;SPDT;CUR-RTG 8A;CTRL-V 24AC;VOL-RTG 250AC;UL, CSA, ROHS
Datasheet
Description
RELAY;E-MECH;CONTACT OR;SPDT;CUR-RTG 8A;CTRL-V 24AC;VOL-RTG 250AC;UL, CSA, ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY;E-MECH;CONTACTOR;SPDT;CUR-RTG 8A;CTRL-V 24AC;VOL-RTG 250AC;UL, CSA, ROHS - 70101920 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY;E-MECH;CONTACTOR;SPDT;CUR-RTG 8A;CTRL-V 24AC;VOL-RTG 250AC;UL, CSA, ROHS
70101920
RELAY;E-MECH;CONTACTOR;SPDT;CUR-RTG 8A;CTRL-V 24AC;VOL-RTG 250AC;UL, CSA, ROHS 70101920
RELAY;E-MECH;CONTACT OR;SPDT;CUR-RTG 8A;CTRL-V 24AC;VOL-RTG 250AC;UL, CSA, ROHS

RELAY;E-MECH;CONTACTOR;SPDT;CUR-RTG 8A;CTRL-V 24AC;VOL-RTG 250AC;UL, CSA, ROHS

Supplier's Site
Relay, Spdt, 277Vac, 18A; Contact Configuration White Rodgers - 17P6484 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 277Vac, 18A; Contact Configuration White Rodgers
17P6484
Relay, Spdt, 277Vac, 18A; Contact Configuration White Rodgers 17P6484
RELAY, SPDT, 277VAC, 18A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:18A; Product Range:184 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect; Carry Current:8ARoHS Compliant: Yes

RELAY, SPDT, 277VAC, 18A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:18A; Product Range:184 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect; Carry Current:8ARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
90-370
General Purpose Relays 90-370
General Purpose Relays SPDT 24VAC Enclosed Fan Relay

General Purpose Relays SPDT 24VAC Enclosed Fan Relay

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 70101920 17P6484 90-370
Product Name RELAY;E-MECH;CONTACTOR;SPDT;CUR-RTG 8A;CTRL-V 24AC;VOL-RTG 250AC;UL, CSA, ROHS Relay, Spdt, 277Vac, 18A; Contact Configuration White Rodgers General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals UL, CSA, RoHS; RoHS RoHS
Operating Temp ? to 302 F (? to 150 C)
Maximum Switching Current 8.00 amps
Unlock Full Specs
to access all available technical data