RELAY;E-MECH;CONTACT
Power Relay; Contact Configuration:SPST-N
General Purpose Relays SPNO 120VAC Enclosed Fan Relay
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 70101919 | 48F1357 | 90-362 |
| Product Name | RELAY;E-MECH;CONTACTOR;SP-NO;CUR-RTG 12A;CTRL-V 120AC;VOL-RTG 125AC | Power Relay; Contact Configuration White Rodgers | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| Approvals | UL, CSA, RoHS; RoHS | RoHS | |
| Operating Temp | ? to 150 F (? to 65.56 C) | ||
| Maximum Switching Current | 12.00 amps |