White-Rodgers Relay, Dpdt, 277Vac, 15A; Contact Configuration White Rodgers 90-342

Description
RELAY, DPDT, 277VAC, 15A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:15A; Product Range:91 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 277VAC, 15A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:15A; Product Range:91 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 277Vac, 15A; Contact Configuration White Rodgers - 60F2718 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 15A; Contact Configuration White Rodgers
60F2718
Relay, Dpdt, 277Vac, 15A; Contact Configuration White Rodgers 60F2718
RELAY, DPDT, 277VAC, 15A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:15A; Product Range:91 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 15A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:15A; Product Range:91 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
90-342
General Purpose Relays 90-342
General Purpose Relays DPDT 208/240VAC

General Purpose Relays DPDT 208/240VAC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 60F2718 90-342
Product Name Relay, Dpdt, 277Vac, 15A; Contact Configuration White Rodgers General Purpose Relays
Features Latching
Poles Double Pole (DP)
Throw Double Throw
AC Coil Voltage 240 volts
Unlock Full Specs
to access all available technical data