White-Rodgers Contactor, Dpdt, 24Vac, 15A, Pannel; Load Current Inductive White Rodgers 90-340

Description
CONTACTOR, DPDT, 24VAC, 15A, PANNEL; Load Current Inductive:12A; Relay Mounting:Panel Mount; Operating Voltage:277VAC; Contact Configuration:DPDT; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:15A; Coil Type:AC
Datasheet
Description
CONTACTOR, DPDT, 24VAC, 15A, PANNEL; Load Current Inductive:12A; Relay Mounting:Panel Mount; Operating Voltage:277VAC; Contact Configuration:DPDT; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:15A; Coil Type:AC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpdt, 24Vac, 15A, Pannel; Load Current Inductive White Rodgers - 11N7694 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpdt, 24Vac, 15A, Pannel; Load Current Inductive White Rodgers
11N7694
Contactor, Dpdt, 24Vac, 15A, Pannel; Load Current Inductive White Rodgers 11N7694
CONTACTOR, DPDT, 24VAC, 15A, PANNEL; Load Current Inductive:12A; Relay Mounting:Panel Mount; Operating Voltage:277VAC; Contact Configuration:DPDT; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:15A; Coil Type:AC

CONTACTOR, DPDT, 24VAC, 15A, PANNEL; Load Current Inductive:12A; Relay Mounting:Panel Mount; Operating Voltage:277VAC; Contact Configuration:DPDT; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:15A; Coil Type:AC

Supplier's Site Datasheet
RELAY;E-MECH;CONTACTOR;DPDT;CUR-RTG 12A;CTRL-V 24V;VOL-RTG 125AC;UL, CSA, ROHS - 70101922 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY;E-MECH;CONTACTOR;DPDT;CUR-RTG 12A;CTRL-V 24V;VOL-RTG 125AC;UL, CSA, ROHS
70101922
RELAY;E-MECH;CONTACTOR;DPDT;CUR-RTG 12A;CTRL-V 24V;VOL-RTG 125AC;UL, CSA, ROHS 70101922
RELAY;E-MECH;CONTACT OR;DPDT;CUR-RTG 12A;CTRL-V 24V;VOL-RTG 125AC;UL, CSA, ROHS

RELAY;E-MECH;CONTACTOR;DPDT;CUR-RTG 12A;CTRL-V 24V;VOL-RTG 125AC;UL, CSA, ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 11N7694 70101922
Product Name Contactor, Dpdt, 24Vac, 15A, Pannel; Load Current Inductive White Rodgers RELAY;E-MECH;CONTACTOR;DPDT;CUR-RTG 12A;CTRL-V 24V;VOL-RTG 125AC;UL, CSA, ROHS
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV121FAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.74 - Modular contactor 32A - 227400241410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details