White-Rodgers Contactor, Dpst-No, 240Vac, 40A, Bracket; Load Current Inductive White Rodgers 90-249

Description
CONTACTOR, DPST-NO, 240VAC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A
Datasheet
Description
CONTACTOR, DPST-NO, 240VAC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Dpst-No, 240Vac, 40A, Bracket; Load Current Inductive White Rodgers - 93F7673 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-No, 240Vac, 40A, Bracket; Load Current Inductive White Rodgers
93F7673
Contactor, Dpst-No, 240Vac, 40A, Bracket; Load Current Inductive White Rodgers 93F7673
CONTACTOR, DPST-NO, 240VAC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A

CONTACTOR, DPST-NO, 240VAC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A

Supplier's Site Datasheet
CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 208/240 V - 70101910 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 208/240 V
70101910
CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 208/240 V 70101910
CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 208/240 V

CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 208/240 V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 93F7673 70101910
Product Name Contactor, Dpst-No, 240Vac, 40A, Bracket; Load Current Inductive White Rodgers CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 208/240 V
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXL14C2A-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C803 - 1 pole bi-directional DC NO contactors up to 500 amps for e-mobility applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 350 to 500 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1481104318 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details