Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
WHITE-RODGERS
90-247 -- INDUSTRIAL RELAYS
White-Rodgers
Industrial Relays
90-247
Description
Industrial Relays 2PNO 24VAC
Datasheet
Description
Industrial Relays 2PNO 24VAC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
90-247
Industrial Relays
90-247
Industrial Relays 2PNO 24VAC
Industrial Relays 2PNO 24VAC
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Electromechanical Relays
Product Number
90-247
Product Name
Industrial Relays
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole
1-1393225-0
Specs
Approvals
RoHS
DC Coil Voltage
12 volts
View Details
Beckhoff Automation LLC
MR1310-0011-2242 | 3-channel relay, replaceable fuses, 230/277 V AC/10 A, M12
View Details
Finder S.p.A. con unico socio
Type 13.01 - Electronic step/monostable relay
130100120000
Specs
Poles
Single Pole (SP)
Throw
Double Throw
Approvals
CE-2, EAC-1, ukca
View Details
RS Components, Ltd.
Electromechanical Interface Relays
1353331
Specs
Mounting
DIN; Panel; Din rail or panel
Approvals
Ce; RoHS
View Details