White-Rodgers CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 24 V 90-247

Description
CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 24 V
Datasheet
Description
CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 24 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 24 V - 70101908 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 24 V
70101908
CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 24 V 70101908
CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 24 V

CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 24 V

Supplier's Site
Contactor, Dpst-Nc, 24Vac, 40A, Bracket; Load Current Inductive White Rodgers - 93F7671 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-Nc, 24Vac, 40A, Bracket; Load Current Inductive White Rodgers
93F7671
Contactor, Dpst-Nc, 24Vac, 40A, Bracket; Load Current Inductive White Rodgers 93F7671
CONTACTOR, DPST-NC, 24VAC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A

CONTACTOR, DPST-NC, 24VAC, 40A, BRACKET; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 70101908 93F7671
Product Name CONTACTOR; 2; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); NO; 24 V Contactor, Dpst-Nc, 24Vac, 40A, Bracket; Load Current Inductive White Rodgers
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200124520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details