White-Rodgers CONTACTOR, POWER; 2; 30 A (INDUCTIVE), 40 A (RESISTIVE); 2PNO; 24 VAC 90-244

Description
CONTACTOR, POWER; 2; 30 A (INDUCTIVE), 40 A (RESISTIVE); 2PNO; 24 VAC
Datasheet
Description
CONTACTOR, POWER; 2; 30 A (INDUCTIVE), 40 A (RESISTIVE); 2PNO; 24 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR, POWER; 2; 30 A (INDUCTIVE), 40 A (RESISTIVE); 2PNO; 24 VAC - 70101906 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, POWER; 2; 30 A (INDUCTIVE), 40 A (RESISTIVE); 2PNO; 24 VAC
70101906
CONTACTOR, POWER; 2; 30 A (INDUCTIVE), 40 A (RESISTIVE); 2PNO; 24 VAC 70101906
CONTACTOR, POWER; 2; 30 A (INDUCTIVE), 40 A (RESISTIVE); 2PNO; 24 VAC

CONTACTOR, POWER; 2; 30 A (INDUCTIVE), 40 A (RESISTIVE); 2PNO; 24 VAC

Supplier's Site
Contactor, Dpst-Nc, 24Vac, 40A, Bracket; Load Current Inductive White Rodgers - 93F7668 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Dpst-Nc, 24Vac, 40A, Bracket; Load Current Inductive White Rodgers
93F7668
Contactor, Dpst-Nc, 24Vac, 40A, Bracket; Load Current Inductive White Rodgers 93F7668
CONTACTOR, DPST-NC, 24VAC, 40A, BRACKET; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A

CONTACTOR, DPST-NC, 24VAC, 40A, BRACKET; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:40A

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 70101906 93F7668
Product Name CONTACTOR, POWER; 2; 30 A (INDUCTIVE), 40 A (RESISTIVE); 2PNO; 24 VAC Contactor, Dpst-Nc, 24Vac, 40A, Bracket; Load Current Inductive White Rodgers
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX14CAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0491104709 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details