Three-pole, definite purpose contactor rated for 40 A at 600 VAC, designed for central air conditioning and heating equipment, with pressure connectors for #14 through #4 wire and double quick-connect terminals. Mounts in any position, features a Class B (130°C) coil insulation, operates continuously at 85% to 120% of nominal coil voltage, and supports 50/60 Hz. Dimensions are 3.75 in. × 2.375 in. × 3 in., weighing approximately 16 oz. Certified to UL E75492 and CSA LR49598 standards.
Industrial Relays 40A 600V 3 P.N.O. Contactor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 90-171 |
| Product Name | Industrial Relays |
| Approvals | RoHS |