White-Rodgers CONTACTOR; 3; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); 3PNO; 24 V 90-170

Description
CONTACTOR; 3; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); 3PNO; 24 V
Description
CONTACTOR; 3; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); 3PNO; 24 V

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR; 3; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); 3PNO; 24 V - 70101915 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR; 3; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); 3PNO; 24 V
70101915
CONTACTOR; 3; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); 3PNO; 24 V 70101915
CONTACTOR; 3; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); 3PNO; 24 V

CONTACTOR; 3; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); 3PNO; 24 V

Supplier's Site
Contactor, 3Pst-No, 24Vac, 50A, Plug In; Load Current Inductive White Rodgers - 60F2659 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, 50A, Plug In; Load Current Inductive White Rodgers
60F2659
Contactor, 3Pst-No, 24Vac, 50A, Plug In; Load Current Inductive White Rodgers 60F2659
CONTACTOR, 3PST-NO, 24VAC, 50A, PLUG IN; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:50A

CONTACTOR, 3PST-NO, 24VAC, 50A, PLUG IN; Load Current Inductive:40A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:50A

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 70101915 60F2659
Product Name CONTACTOR; 3; 40 A; UL RECOGNIZED, CSA CERTIFIED; 600 VAC (MAX.); 3PNO; 24 V Contactor, 3Pst-No, 24Vac, 50A, Plug In; Load Current Inductive White Rodgers
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21TC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0480484709 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details