White-Rodgers Contactor, 3Pst-No, 120Vac, 40A, Plug In; Load Current Inductive White Rodgers 90-164

Description
CONTACTOR, 3PST-NO, 120VAC, 40A, PLUG IN; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:40A
Datasheet
Description
CONTACTOR, 3PST-NO, 120VAC, 40A, PLUG IN; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:40A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 120Vac, 40A, Plug In; Load Current Inductive White Rodgers - 60F2657 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 120Vac, 40A, Plug In; Load Current Inductive White Rodgers
60F2657
Contactor, 3Pst-No, 120Vac, 40A, Plug In; Load Current Inductive White Rodgers 60F2657
CONTACTOR, 3PST-NO, 120VAC, 40A, PLUG IN; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:40A

CONTACTOR, 3PST-NO, 120VAC, 40A, PLUG IN; Load Current Inductive:30A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:40A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60F2657
Product Name Contactor, 3Pst-No, 120Vac, 40A, Plug In; Load Current Inductive White Rodgers
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A101173-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GXNC14BA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0491104312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 1220791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details