Three-pole definite purpose contactor for central air conditioning and heating equipment, rated for 30 A continuous load and 180 A lock rotor current at 277 VAC, 30 A and 150 A at 480 VAC, and 30 A and 120 A at 600 VAC, with resistive ratings up to 50 A across all voltages. Features double-break contacts, Class B (130°C) coil insulation, and operates continuously at 85% to 120% of nominal coil voltage. Mounts in any position with interchangeable mounting plate and uses pressure connectors for #14 through #4 wire. Dimensions are 3.75 in x 2.375 in x 3 in. Weight is approximately 16 oz. Complies with UL and ARI specifications. Coil voltage is 120 V AC, 60 Hz, with 180 ohms resistance and 4.5 VA inrush.
General Purpose Relays 30A 600V 3 P.N.O. Contactor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 90-164 |
| Product Name | General Purpose Relays |
| Relay Type | General |