O-Z/Gedney Rigid/EMT Conduit Connector 8E-475

Description
45 DEGREE, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES LOCKNUT 8E MODEL
Datasheet
Description
45 DEGREE, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES LOCKNUT 8E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 8E-475 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
8E-475
Rigid/EMT Conduit Connector 8E-475
45 DEGREE, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES LOCKNUT 8E MODEL
  • 45 DEGREE, GLAND COMPRESSION TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 9/16 INCH THREAD LENGTH
  • 1-3/8 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • INCLUDES LOCKNUT
  • 8E MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 8E-475
Product Name Rigid/EMT Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 228873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details