Appleton Electric Conduit Body Cover 889

Description
BLANK TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE FORM 9 FORM TYPE UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD FB-1 USED ON CONDUIT OUTLET BODY
Datasheet
Description
BLANK TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE FORM 9 FORM TYPE UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD FB-1 USED ON CONDUIT OUTLET BODY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 889 - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
889
Conduit Body Cover 889
BLANK TYPE NATURAL FINISHED STAMPED COPPER FREE ALUMINUM MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE FORM 9 FORM TYPE UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD FB-1 USED ON CONDUIT OUTLET BODY
  • BLANK TYPE
  • NATURAL FINISHED STAMPED COPPER FREE ALUMINUM MATERIAL
  • UL 514A/514B, CSA C22.2 APPROVAL
  • 2-1/2 INCH, 3 INCH TRADE SIZE
  • FORM 9 FORM TYPE
  • UNILET[R], FM9[TM] BRAND
  • APPLICABLE STANDARD FB-1
  • USED ON CONDUIT OUTLET BODY
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 889
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details