O-Z/Gedney Conduit Body Cover 870

Description
CLIP-ON, WEDGE LOCK, BLANK TYPE ZINC ELECTROPLATED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE FORM 7 FORM TYPE FM7[TM], WEDGE-LOK[TM], UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID CONDUIT, IMC
Datasheet
Description
CLIP-ON, WEDGE LOCK, BLANK TYPE ZINC ELECTROPLATED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE FORM 7 FORM TYPE FM7[TM], WEDGE-LOK[TM], UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID CONDUIT, IMC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 870 - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
870
Conduit Body Cover 870
CLIP-ON, WEDGE LOCK, BLANK TYPE ZINC ELECTROPLATED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE FORM 7 FORM TYPE FM7[TM], WEDGE-LOK[TM], UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID CONDUIT, IMC
  • CLIP-ON, WEDGE LOCK, BLANK TYPE
  • ZINC ELECTROPLATED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A/514B, CSA C22.2 APPROVAL
  • 2-1/2 INCH, 3 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • FM7[TM], WEDGE-LOK[TM], UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID CONDUIT, IMC
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 870
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details