O-Z/Gedney 4 In Sq Cvr 2 Gfci Rcpt Nec Oz Gedney 8362N

Description
4 IN SQ CVR 2 GFCI RCPT NEC
Description
4 IN SQ CVR 2 GFCI RCPT NEC

Suppliers

Company
Product
Description
Supplier Links
4 In Sq Cvr 2 Gfci Rcpt Nec Oz Gedney - 11AC0340 - Newark, An Avnet Company
Chicago, IL, United States
4 In Sq Cvr 2 Gfci Rcpt Nec Oz Gedney
11AC0340
4 In Sq Cvr 2 Gfci Rcpt Nec Oz Gedney 11AC0340
4 IN SQ CVR 2 GFCI RCPT NEC

4 IN SQ CVR 2 GFCI RCPT NEC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11AC0340
Product Name 4 In Sq Cvr 2 Gfci Rcpt Nec Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2002-6164-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/402-2000 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 65.62 ft (200 dm)
View Details