Emerson SolaHD Power Supply; 24 V; 6 A; 104 to 127/208to 254 VAC; 50 to 60 Hz; 0.1; 0.03 83-24-260-3

Description
104 to 127⁄208 to 254 VAC, 0 to +50 °C Operating Temperature, Linear OEM Single Output Power Supply Regulated linear DC power supplies give you a precise integrated circuit regulator with superior drift characteristics. Features short circuit protection, automatic foldback current limiting, automatic reset, and isolated, floating output. Low noise and ripple (pard). Designed for both bench and rack use. Specifications Input . Input Voltage: 104-127 VAC, 208-254 VAC. Input Frequency: 50-60 Hz. Output. Source and Load Effect Combined: Condition — Regulation Line and Load; Limit — ±0.1%. Pard (Ripple and Noise): Limit — 0.1% pk/pk. Periodic Deviations (Ripple): Limit — 10 mv RMS. Output Voltage Adjustment: Limit — ±5% Minimum. Overvoltage Protection: Limit — Available for all models as an option. Provides both transient and power supply malfunction protection. Transient Recovery Time: Condition — (1⁄2 L to FL.); Limit — Less than 50 ms. General. Storage Ambient Temp.: Limit — –40°C to +85°C. Operating Ambient Temp.: Limit —0°C to +55°C. Temp. Effect Coefficient: Limit — 0.03%°C. Polarity: Limit — May be used positive or negative. Short Circuit Protection: Limit — Protected with automatic recovery. Max. Allowable Lead Drop For Remote Sensing: Limit — 5%. Max. Output Current: Limit — 120% rated current. Max. Short Circuit Current: Limit — 30% rated current. Input/Output Isolation: Limit — 1000 Megohms D.C., 2500 VAC. Specifications are typical, contact factory for more information. Features Low Noise Output Remote Sensing 115/230 VAC Isolated Floating Output Current Limiting — Automatic Reset UL Recognized, CSA Certified Warranty for One Full Year Built-In OVP on 5 Volt Models Terminal Block on Case D Models (24 V/6 A) Applications Microprocessor Circuits Process Controls Control Circuits Noise Sensitive Circuits Instrumentation CNC Machinery Analog Circuits
Description
104 to 127⁄208 to 254 VAC, 0 to +50 °C Operating Temperature, Linear OEM Single Output Power Supply Regulated linear DC power supplies give you a precise integrated circuit regulator with superior drift characteristics. Features short circuit protection, automatic foldback current limiting, automatic reset, and isolated, floating output. Low noise and ripple (pard). Designed for both bench and rack use. Specifications Input . Input Voltage: 104-127 VAC, 208-254 VAC. Input Frequency: 50-60 Hz. Output. Source and Load Effect Combined: Condition — Regulation Line and Load; Limit — ±0.1%. Pard (Ripple and Noise): Limit — 0.1% pk/pk. Periodic Deviations (Ripple): Limit — 10 mv RMS. Output Voltage Adjustment: Limit — ±5% Minimum. Overvoltage Protection: Limit — Available for all models as an option. Provides both transient and power supply malfunction protection. Transient Recovery Time: Condition — (1⁄2 L to FL.); Limit — Less than 50 ms. General. Storage Ambient Temp.: Limit — –40°C to +85°C. Operating Ambient Temp.: Limit —0°C to +55°C. Temp. Effect Coefficient: Limit — 0.03%°C. Polarity: Limit — May be used positive or negative. Short Circuit Protection: Limit — Protected with automatic recovery. Max. Allowable Lead Drop For Remote Sensing: Limit — 5%. Max. Output Current: Limit — 120% rated current. Max. Short Circuit Current: Limit — 30% rated current. Input/Output Isolation: Limit — 1000 Megohms D.C., 2500 VAC. Specifications are typical, contact factory for more information. Features Low Noise Output Remote Sensing 115/230 VAC Isolated Floating Output Current Limiting — Automatic Reset UL Recognized, CSA Certified Warranty for One Full Year Built-In OVP on 5 Volt Models Terminal Block on Case D Models (24 V/6 A) Applications Microprocessor Circuits Process Controls Control Circuits Noise Sensitive Circuits Instrumentation CNC Machinery Analog Circuits

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 24 V; 6 A; 104 to 127/208to 254 VAC; 50 to 60 Hz; 0.1; 0.03 - 70211573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 6 A; 104 to 127/208to 254 VAC; 50 to 60 Hz; 0.1; 0.03
70211573
Power Supply; 24 V; 6 A; 104 to 127/208to 254 VAC; 50 to 60 Hz; 0.1; 0.03 70211573
104 to 127⁄208 to 254 VAC, 0 to +50 °C Operating Temperature, Linear OEM Single Output Power Supply Regulated linear DC power supplies give you a precise integrated circuit regulator with superior drift characteristics. Features short circuit protection, automatic foldback current limiting, automatic reset, and isolated, floating output. Low noise and ripple (pard). Designed for both bench and rack use. Specifications Input . Input Voltage: 104-127 VAC, 208-254 VAC. Input Frequency: 50-60 Hz. Output. Source and Load Effect Combined: Condition — Regulation Line and Load; Limit — ±0.1%. Pard (Ripple and Noise): Limit — 0.1% pk/pk. Periodic Deviations (Ripple): Limit — 10 mv RMS. Output Voltage Adjustment: Limit — ±5% Minimum. Overvoltage Protection: Limit — Available for all models as an option. Provides both transient and power supply malfunction protection. Transient Recovery Time: Condition — (1⁄2 L to FL.); Limit — Less than 50 ms. General. Storage Ambient Temp.: Limit — –40°C to +85°C. Operating Ambient Temp.: Limit —0°C to +55°C. Temp. Effect Coefficient: Limit — 0.03%°C. Polarity: Limit — May be used positive or negative. Short Circuit Protection: Limit — Protected with automatic recovery. Max. Allowable Lead Drop For Remote Sensing: Limit — 5%. Max. Output Current: Limit — 120% rated current. Max. Short Circuit Current: Limit — 30% rated current. Input/Output Isolation: Limit — 1000 Megohms D.C., 2500 VAC. Specifications are typical, contact factory for more information. Features Low Noise Output Remote Sensing 115/230 VAC Isolated Floating Output Current Limiting — Automatic Reset UL Recognized, CSA Certified Warranty for One Full Year Built-In OVP on 5 Volt Models Terminal Block on Case D Models (24 V/6 A) Applications Microprocessor Circuits Process Controls Control Circuits Noise Sensitive Circuits Instrumentation CNC Machinery Analog Circuits

104 to 127⁄208 to 254 VAC, 0 to +50 °C Operating Temperature, Linear OEM Single Output Power Supply
Regulated linear DC power supplies give you a precise integrated circuit regulator with superior drift characteristics. Features short circuit protection, automatic foldback current limiting, automatic reset, and isolated, floating output. Low noise and ripple (pard). Designed for both bench and rack use. Specifications Input. Input Voltage: 104-127 VAC, 208-254 VAC. Input Frequency: 50-60 Hz. Output. Source and Load Effect Combined: Condition — Regulation Line and Load; Limit — ±0.1%. Pard (Ripple and Noise): Limit — 0.1% pk/pk. Periodic Deviations (Ripple): Limit — 10 mv RMS. Output Voltage Adjustment: Limit — ±5% Minimum. Overvoltage Protection: Limit — Available for all models as an option. Provides both transient and power supply malfunction protection. Transient Recovery Time: Condition — (1⁄2 L to FL.); Limit — Less than 50 ms. General. Storage Ambient Temp.: Limit — –40°C to +85°C. Operating Ambient Temp.: Limit —0°C to +55°C. Temp. Effect Coefficient: Limit — 0.03%°C. Polarity: Limit — May be used positive or negative. Short Circuit Protection: Limit — Protected with automatic recovery. Max. Allowable Lead Drop For Remote Sensing: Limit — 5%. Max. Output Current: Limit — 120% rated current. Max. Short Circuit Current: Limit — 30% rated current. Input/Output Isolation: Limit — 1000 Megohms D.C., 2500 VAC. Specifications are typical, contact factory for more information.
Features

  • Low Noise Output
  • Remote Sensing
  • 115/230 VAC
  • Isolated Floating Output
  • Current Limiting — Automatic Reset
  • UL Recognized, CSA Certified
  • Warranty for One Full Year
  • Built-In OVP on 5 Volt Models
  • Terminal Block on Case D Models (24 V/6 A)
    Applications
  • Microprocessor Circuits
  • Process Controls
  • Control Circuits
  • Noise Sensitive Circuits
  • Instrumentation
  • CNC Machinery
  • Analog Circuits
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211573
Product Name Power Supply; 24 V; 6 A; 104 to 127/208to 254 VAC; 50 to 60 Hz; 0.1; 0.03
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Industrial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details