ASCO General Service Solenoid Valves 8210G095

Description
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps
Description
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8210G095 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8210G095
General Service Solenoid Valves 8210G095
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

• Wide range of pressure ratings, sizes, and resilient

materials provide long service life and low

internal leakage

• High Flow Valves for liquid, corrosive, and air/inert

gas service

• Industrial applications include:

- Car wash - Laundry equipment

- Air compressors - Industrial water control

- Pumps

Supplier's Site
General Service Solenoid Valves - 8210G095 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8210G095
General Service Solenoid Valves 8210G095
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

• Wide range of pressure ratings, sizes, and resilient

materials provide long service life and low

internal leakage

• High Flow Valves for liquid, corrosive, and air/inert

gas service

• Industrial applications include:

- Car wash - Laundry equipment

- Air compressors - Industrial water control

- Pumps

Supplier's Site
General Service Solenoid Valves - 8210G095 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8210G095
General Service Solenoid Valves 8210G095
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

• Wide range of pressure ratings, sizes, and resilient

materials provide long service life and low

internal leakage

• High Flow Valves for liquid, corrosive, and air/inert

gas service

• Industrial applications include:

- Car wash - Laundry equipment

- Air compressors - Industrial water control

- Pumps

Supplier's Site
General Service Solenoid Valves - 8210G095 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8210G095
General Service Solenoid Valves 8210G095
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

• Wide range of pressure ratings, sizes, and resilient

materials provide long service life and low

internal leakage

• High Flow Valves for liquid, corrosive, and air/inert

gas service

• Industrial applications include:

- Car wash - Laundry equipment

- Air compressors - Industrial water control

- Pumps

Supplier's Site
General Service Solenoid Valves - 8210G095 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8210G095
General Service Solenoid Valves 8210G095
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

• Wide range of pressure ratings, sizes, and resilient

materials provide long service life and low

internal leakage

• High Flow Valves for liquid, corrosive, and air/inert

gas service

• Industrial applications include:

- Car wash - Laundry equipment

- Air compressors - Industrial water control

- Pumps

Supplier's Site

Technical Specifications

  ASCO ASCO
Product Category Industrial Valves Industrial Valves
Product Number 8210G095 8210G095
Product Name General Service Solenoid Valves General Service Solenoid Valves
Valve Type Control Valve; Solenoid Control Valve; Solenoid
Primary Material Brass / Bronze Brass / Bronze
Media Water; Air Water; Air
Valve Size 0.75 inch (19.05 mm) 0.75 inch (19.05 mm)
Maximum Pressure 40.00 psi (28.15 m H2O) 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Solenoid Valves - 1367097 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Air solenoid valve - CPE10-M1CH-5/3E-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers