ASCO General Service Solenoid Valves 8210G026

Description
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps
Description
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8210G026 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8210G026
General Service Solenoid Valves 8210G026
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

• Wide range of pressure ratings, sizes, and resilient

materials provide long service life and low

internal leakage

• High Flow Valves for liquid, corrosive, and air/inert

gas service

• Industrial applications include:

- Car wash - Laundry equipment

- Air compressors - Industrial water control

- Pumps

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8210G026
Product Name General Service Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 350.00 psi (246 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
10mm PICOSOL - 11-211P602-H1+1311+AYR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details