ASCO General Service Solenoid Valves 8210G012

Description
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps
Description
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8210G012 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8210G012
General Service Solenoid Valves 8210G012
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

• Wide range of pressure ratings, sizes, and resilient

materials provide long service life and low

internal leakage

• High Flow Valves for liquid, corrosive, and air/inert

gas service

• Industrial applications include:

- Car wash - Laundry equipment

- Air compressors - Industrial water control

- Pumps

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8210G012
Product Name General Service Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Normally Closed Air Valve - E*-3M-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Plug
Valve Size 2.00 to 16.00 inch (50.80 to 406.40 mm)
Actuation Pneumatic
View Details
Solenoid Valves - 5000010438-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details