O-Z/Gedney Rigid/EMT Conduit Connector 8200-W

Description
90 DEGREE, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 11/16 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 3-1/16 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E TURNING RADIUS 2-1/2 INCH 8000W MODEL
Datasheet
Description
90 DEGREE, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 11/16 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 3-1/16 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E TURNING RADIUS 2-1/2 INCH 8000W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 8200-W - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
8200-W
Rigid/EMT Conduit Connector 8200-W
90 DEGREE, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 11/16 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 3-1/16 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E TURNING RADIUS 2-1/2 INCH 8000W MODEL
  • 90 DEGREE, GLAND COMPRESSION TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 11/16 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 3-1/16 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E
  • TURNING RADIUS 2-1/2 INCH
  • 8000W MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 8200-W
Product Name Rigid/EMT Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details