O-Z/Gedney Rigid/EMT Conduit Connector 8125-W

Description
90 DEGREE, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2-3/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E TURNING RADIUS 1-1/8 INCH 8000W MODEL
Datasheet
Description
90 DEGREE, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2-3/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E TURNING RADIUS 1-1/8 INCH 8000W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 8125-W - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
8125-W
Rigid/EMT Conduit Connector 8125-W
90 DEGREE, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2-3/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E TURNING RADIUS 1-1/8 INCH 8000W MODEL
  • 90 DEGREE, GLAND COMPRESSION TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 9/16 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 2-3/16 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E
  • TURNING RADIUS 1-1/8 INCH
  • 8000W MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 8125-W
Product Name Rigid/EMT Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details