O-Z/Gedney Rigid/EMT Conduit Connector 8075-WT

Description
ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514-B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E TURNING RADIUS 11/16 INCH INSTALLATION 90 DEG GLAND COMPRESSION 8000W MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514-B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E TURNING RADIUS 11/16 INCH INSTALLATION 90 DEG GLAND COMPRESSION 8000W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 8075-WT - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
8075-WT
Rigid/EMT Conduit Connector 8075-WT
ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514-B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E TURNING RADIUS 11/16 INCH INSTALLATION 90 DEG GLAND COMPRESSION 8000W MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 9/16 INCH THREAD LENGTH
  • UL 514-B, CSA C22.2 APPROVAL
  • 1-3/8 INCH DIAMETER
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E
  • TURNING RADIUS 11/16 INCH
  • INSTALLATION 90 DEG GLAND COMPRESSION
  • 8000W MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 8075-WT
Product Name Rigid/EMT Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details